QS74FCT139TQ -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS74FCT139TQ
Description
IC DECODER 2 X 4:2
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DECODER 2 X 4:2
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS74FCT139TQ
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
QS74FCT139TQ |
QS74FCT139TQ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Signal Switches, Multiplexers, Decoders |
|
Operating Current
|
12 to 32 mA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Output Characteristics
3-State
Package Type
CLCC20
View Details
2 suppliers