Integrated Device Technology Low-Voltage 8:1 Multiplexer/Demultiplexer 74CBTLV3251QG

Description
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 8:1 Multiplexer/Demultiplexer - 74CBTLV3251QG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 8:1 Multiplexer/Demultiplexer
74CBTLV3251QG
Low-Voltage 8:1 Multiplexer/Demultiplexer 74CBTLV3251QG
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C

The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultiplexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74CBTLV3251QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV3251QG
Signal Switches, Multiplexers, Decoders 74CBTLV3251QG
Multiplexer/Demultip lexer 1 x 8:1 16-QSOP

Multiplexer/Demultiplexer 1 x 8:1 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251QG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3251QG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3251QG
IC MUX/DEMUX 1 X 8:1 16QSOP

IC MUX/DEMUX 1 X 8:1 16QSOP

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74CBTLV3251QG 74CBTLV3251QG 74CBTLV3251QG
Product Name Low-Voltage 8:1 Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54151AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers