Integrated Device Technology Signal Switches, Multiplexers, Decoders QS3244PAG8

Description
Bus Switch 4 x 1:1 20-TSSOP
Datasheet
Description
Bus Switch 4 x 1:1 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - QS3244PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3244PAG8
Signal Switches, Multiplexers, Decoders QS3244PAG8
Bus Switch 4 x 1:1 20-TSSOP

Bus Switch 4 x 1:1 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3244PAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3244PAG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3244PAG8
IC BUS SWITCH 4 X 1:1 20TSSOP

IC BUS SWITCH 4 X 1:1 20TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3244PAG8 QS3244PAG8
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 32 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC139BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54HC298J/B - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
2 suppliers