QS74FCT138CTSO -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS74FCT138CTSO
Description
IC DECODER 3 X 8:1
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DECODER 3 X 8:1
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS74FCT138CTSO
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
QS74FCT138CTSO |
QS74FCT138CTSO |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Signal Switches, Multiplexers, Decoders |
|
Package Type
|
Surface Mount
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Package Type
DIP; CDIP16
View Details
3 suppliers
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers