Integrated Device Technology High-Speed CMOS QuickSwitch 24:12 Mux/Demux QS33X257Q1G8

Description
The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS33X257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS33X257 operates at -40C to +85C.
Datasheet
Description
The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS33X257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS33X257 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 24:12 Mux/Demux - QS33X257Q1G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 24:12 Mux/Demux
QS33X257Q1G8
High-Speed CMOS QuickSwitch 24:12 Mux/Demux QS33X257Q1G8
The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS33X257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS33X257 operates at -40C to +85C.

The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS33X257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS33X257 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number QS33X257Q1G8
Product Name High-Speed CMOS QuickSwitch 24:12 Mux/Demux
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11257NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-input multiplexer; 3-state - 74HCT251D,653 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
5 suppliers
 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers