Integrated Device Technology 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257QG

Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet
Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications - QS3VH257QG - Integrated Device Technology
San Jose, CA, USA
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications
QS3VH257QG
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257QG
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3VH257QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3VH257QG
Signal Switches, Multiplexers, Decoders QS3VH257QG
Bus Switch 4 x 2:1 16-QSOP

Bus Switch 4 x 2:1 16-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3VH257QG QS3VH257QG
Product Name 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications Signal Switches, Multiplexers, Decoders
Supply Voltage 3.3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GM,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ACT257/Q2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16210DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers