Integrated Device Technology High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253QG

Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet
Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux - QS3253QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux
QS3253QG
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253QG
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number QS3253QG
Product Name High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11257PWRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74LV4052DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details