Integrated Device Technology High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253S1G

Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet
Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux - QS3253S1G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux
QS3253S1G
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253S1G
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3253S1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3253S1G
Signal Switches, Multiplexers, Decoders QS3253S1G
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3253S1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3253S1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3253S1G
IC MUX/DEMUX 2 X 4:1 16SOIC

IC MUX/DEMUX 2 X 4:1 16SOIC

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number QS3253S1G QS3253S1G QS3253S1G
Product Name High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC237D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers