Integrated Device Technology 4:2 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0412BGILF

Description
The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pins have internal pulldown resistors. The CLK_SEL1 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 00 selects PCLK0 , nPCLK0).
Datasheet
Description
The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pins have internal pulldown resistors. The CLK_SEL1 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 00 selects PCLK0 , nPCLK0).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4:2 Differential-to-LVPECL/LVDS Clock Multiplexer - 859S0412BGILF - Integrated Device Technology
San Jose, CA, USA
4:2 Differential-to-LVPECL/LVDS Clock Multiplexer
859S0412BGILF
4:2 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0412BGILF
The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pins have internal pulldown resistors. The CLK_SEL1 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 00 selects PCLK0 , nPCLK0).

The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pins have internal pulldown resistors. The CLK_SEL1 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 00 selects PCLK0 , nPCLK0).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 859S0412BGILF
Product Name 4:2 Differential-to-LVPECL/LVDS Clock Multiplexer
Supply Voltage 2.5V; 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVDS,LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
 - 74LS298PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT138DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details