Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST6800PGG

Description
IC BUS SWITCH 10 X 1:1 24TSSOP
Datasheet
Description
IC BUS SWITCH 10 X 1:1 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74FST6800PGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74FST6800PGG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST6800PGG
IC BUS SWITCH 10 X 1:1 24TSSOP

IC BUS SWITCH 10 X 1:1 24TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74FST6800PGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74FST6800PGG
Signal Switches, Multiplexers, Decoders 74FST6800PGG
Bus Switch 10 x 1:1 24-TSSOP

Bus Switch 10 x 1:1 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74FST6800PGG 74FST6800PGG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS298DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74HCT4053D-Q100,11 - Rochester Electronics
Specs
Package Type SOT109
View Details
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details