Integrated Device Technology Low-Voltage 8:1 Multiplexer/Demultiplexer 74CBTLV3251PGG

Description
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 8:1 Multiplexer/Demultiplexer - 74CBTLV3251PGG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 8:1 Multiplexer/Demultiplexer
74CBTLV3251PGG
Low-Voltage 8:1 Multiplexer/Demultiplexer 74CBTLV3251PGG
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C

The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultiplexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 74CBTLV3251PGG
Product Name Low-Voltage 8:1 Multiplexer/Demultiplexer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 32 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LV138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details