Integrated Device Technology 12:2 Differential-to-LVDS Multiplexer 854S202AYILF

Description
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet
Description
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12:2 Differential-to-LVDS Multiplexer - 854S202AYILF - Integrated Device Technology
San Jose, CA, USA
12:2 Differential-to-LVDS Multiplexer
854S202AYILF
12:2 Differential-to-LVDS Multiplexer 854S202AYILF
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 854S202AYILF
Product Name 12:2 Differential-to-LVDS Multiplexer
Supply Voltage 3.3V
Package Type TQFP; TQFP 7MM X 7MM X 1.4MM
Logic Family LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54AC251WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC257DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers