Integrated Device Technology 2:4 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMV0441AKILF

Description
The 9DMV0441 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.
Datasheet
Description
The 9DMV0441 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:4 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms - 9DMV0441AKILF - Integrated Device Technology
San Jose, CA, USA
2:4 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
9DMV0441AKILF
2:4 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMV0441AKILF
The 9DMV0441 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.

The 9DMV0441 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9DMV0441AKILF
Product Name 2:4 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC138AD,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details