Integrated Device Technology High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253S1G8

Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet
Description
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux - QS3253S1G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux
QS3253S1G8
High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux QS3253S1G8
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3253 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number QS3253S1G8
Product Name High-Speed CMOS QuickSwitch Dual 4:1 Mux/Demux
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC157DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
Operating Current 1 mA
View Details
2 suppliers
8-input multiplexer - 74HC151BQ/GX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT763-1 SOT763-1
View Details