QS74FCT2251CTSO -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Integrated Device Technology
Signal Switches, Multiplexers, Decoders
QS74FCT2251CTSO
Description
Multiplexer 4 x 8:2
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
Multiplexer 4 x 8:2
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS74FCT2251CTSO
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
QS74FCT2251CTSO |
QS74FCT2251CTSO |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
5V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Package Type
CFP
View Details
3 suppliers
Supply Voltage
4.5V ~ 5.5V
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers