Integrated Device Technology 2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMU0441AKILF

Description
The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.
Datasheet
Description
The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms - 9DMU0441AKILF - Integrated Device Technology
San Jose, CA, USA
2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
9DMU0441AKILF
2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMU0441AKILF
The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.

The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9DMU0441AKILF
Product Name 2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
Supply Voltage 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F151/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers