QS3VH384PGG -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Integrated Device Technology
Signal Switches, Multiplexers, Decoders
QS3VH384PGG
Description
QUICKSWITCH BUS SWITCH
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Description
QUICKSWITCH BUS SWITCH
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3VH384PGG
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
QS3VH384PGG |
QS3VH384PGG |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SOP; 20-TFSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Output Characteristics
3-State
Package Type
CFP
View Details
3 suppliers