Integrated Device Technology Zero Delay Glitch-Free Clock Multiplexer 581G-01LF

Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet
Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Delay Glitch-Free Clock Multiplexer - 581G-01LF - Integrated Device Technology
San Jose, CA, USA
Zero Delay Glitch-Free Clock Multiplexer
581G-01LF
Zero Delay Glitch-Free Clock Multiplexer 581G-01LF
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 581G-01LF
Product Name Zero Delay Glitch-Free Clock Multiplexer
Supply Voltage 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVCMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHC257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers