Integrated Device Technology High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257S1G

Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet
Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux - QS3257S1G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux
QS3257S1G
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257S1G
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultiplexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3257S1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3257S1G
Signal Switches, Multiplexers, Decoders QS3257S1G
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC

Multiplexer/Demultiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3257S1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3257S1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3257S1G
IC MUX/DEMUX 4 X 2:1 16SOIC

IC MUX/DEMUX 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number QS3257S1G QS3257S1G QS3257S1G
Product Name High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS153PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Quad 2-input multiplexer - 74HC157D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT109-1 SOT109-1
View Details
3 suppliers
 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers