Integrated Device Technology High-Speed CMOS QuickSwitch 8:1 Mux/Demux QS3251QG

Description
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.
Datasheet
Description
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 8:1 Mux/Demux - QS3251QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 8:1 Mux/Demux
QS3251QG
High-Speed CMOS QuickSwitch 8:1 Mux/Demux QS3251QG
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.

The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3251QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3251QG
Signal Switches, Multiplexers, Decoders QS3251QG
Multiplexer/Demultip lexer 1 x 8:1 16-QSOP

Multiplexer/Demultiplexer 1 x 8:1 16-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3251QG QS3251QG
Product Name High-Speed CMOS QuickSwitch 8:1 Mux/Demux Signal Switches, Multiplexers, Decoders
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT153D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTS16212DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details