Integrated Device Technology 2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMU0141AKILF

Description
The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet
Description
The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms - 9DMU0141AKILF - Integrated Device Technology
San Jose, CA, USA
2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
9DMU0141AKILF
2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMU0141AKILF
The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9DMU0141AKILF
Product Name 2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
Supply Voltage 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTD16210DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers