Integrated Device Technology Zero Delay Glitch-Free Clock Multiplexer 581G-01ILFT

Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet
Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Delay Glitch-Free Clock Multiplexer - 581G-01ILFT - Integrated Device Technology
San Jose, CA, USA
Zero Delay Glitch-Free Clock Multiplexer
581G-01ILFT
Zero Delay Glitch-Free Clock Multiplexer 581G-01ILFT
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 581G-01ILFT
Product Name Zero Delay Glitch-Free Clock Multiplexer
Supply Voltage 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVCMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3251DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers