The 5V41067A is a 2:4 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 5V41067A selects between 1 of 2 differential HCSL inputs to fanout to 4 differential HCSL output pairs. The outputs can also be terminated to LVDS .
| Integrated Device Technology | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | 5V41067APGGI |
| Product Name | 2:4 PCIe GEN1/2/3 Clock Multiplexer |
| Supply Voltage | 3.3V |
| Package Type | TSSOP; TSSOP 4.4 MM 0.65MM PITCH |
| Logic Family | HCSL,LVDS |