Integrated Device Technology Zero Delay Glitch-Free Clock Multiplexer 581G-01ILF

Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet
Description
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Delay Glitch-Free Clock Multiplexer - 581G-01ILF - Integrated Device Technology
San Jose, CA, USA
Zero Delay Glitch-Free Clock Multiplexer
581G-01ILF
Zero Delay Glitch-Free Clock Multiplexer 581G-01ILF
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The ICS581 -01 is a member of IDT ’s ClockBlocksTM family of clock generation, synchronization, and distribution devices. For a non- PLL based clock mux, see the ICS580 -01.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 581G-01ILF
Product Name Zero Delay Glitch-Free Clock Multiplexer
Supply Voltage 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVCMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS352DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC238PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers