Integrated Device Technology High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257QG

Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet
Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux - QS3257QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux
QS3257QG
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257QG
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultiplexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3257QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3257QG
Signal Switches, Multiplexers, Decoders QS3257QG
Multiplexer/Demultip lexer 4 x 2:1 16-QSOP

Multiplexer/Demultiplexer 4 x 2:1 16-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3257QG QS3257QG
Product Name High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux Signal Switches, Multiplexers, Decoders
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT138DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ACT257/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers