Integrated Device Technology 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257S1G8

Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet
Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications - QS3VH257S1G8 - Integrated Device Technology
San Jose, CA, USA
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications
QS3VH257S1G8
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257S1G8
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number QS3VH257S1G8
Product Name 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T3245DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 20-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HCT139D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers