Integrated Device Technology 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257PAG

Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet
Description
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications - QS3VH257PAG - Integrated Device Technology
San Jose, CA, USA
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications
QS3VH257PAG
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications QS3VH257PAG
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal for high performance communication applications. The QS3VH257 operates from -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3VH257PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3VH257PAG
Signal Switches, Multiplexers, Decoders QS3VH257PAG
Bus Switch 4 x 2:1 16-TSSOP

Bus Switch 4 x 2:1 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3VH257PAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH257PAG
QS3VH257 - QUICKSWITCH 2.5V/3.3V

QS3VH257 - QUICKSWITCH 2.5V/3.3V

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number QS3VH257PAG QS3VH257PAG QS3VH257PAG
Product Name 3.3V Quad 2:1 Mux/Demux for Hot Swap Applications Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.3V 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT251DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers