Integrated Device Technology 4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer 853S057AGILFT

Description
The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The multiplexer select control inputs have ECL / LVPECL interface levels. The select pins have internal pulldown resistors.
Datasheet
Description
The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The multiplexer select control inputs have ECL / LVPECL interface levels. The select pins have internal pulldown resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer - 853S057AGILFT - Integrated Device Technology
San Jose, CA, USA
4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer
853S057AGILFT
4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer 853S057AGILFT
The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The multiplexer select control inputs have ECL / LVPECL interface levels. The select pins have internal pulldown resistors.

The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The multiplexer select control inputs have ECL / LVPECL interface levels. The select pins have internal pulldown resistors.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 853S057AGILFT
Product Name 4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer
Supply Voltage 2.5V; 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4514D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers