Integrated Device Technology 16:1 Single-Ended Multiplexer 850S1601BGILF

Description
The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 24 TSSOP package.
Datasheet
Description
The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 24 TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16:1 Single-Ended Multiplexer - 850S1601BGILF - Integrated Device Technology
San Jose, CA, USA
16:1 Single-Ended Multiplexer
850S1601BGILF
16:1 Single-Ended Multiplexer 850S1601BGILF
The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 24 TSSOP package.

The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 24 TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 850S1601BGILF
Product Name 16:1 Single-Ended Multiplexer
Supply Voltage 2.5V; 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family LVCMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D/C4J - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details