Integrated Device Technology 2:1 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMV0141AKILF

Description
The 9DMV0141 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet
Description
The 9DMV0141 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms - 9DMV0141AKILF - Integrated Device Technology
San Jose, CA, USA
2:1 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
9DMV0141AKILF
2:1 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms 9DMV0141AKILF
The 9DMV0141 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

The 9DMV0141 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100ohm transmission lines. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9DMV0141AKILF
Product Name 2:1 1.8 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products