QS74FCT139ATS1X -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Integrated Device Technology
Signal Switches, Multiplexers, Decoders
QS74FCT139ATS1X
Description
Decoder 2 x 1:4 16-SOIC
-
Quarktwin Technology Ltd.
Datasheet
Description
Decoder 2 x 1:4 16-SOIC
Datasheet
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
QS74FCT139ATS1X |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Package Type
16-CFlatpack
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Output Characteristics
3-State
Package Type
SO20
View Details