Integrated Device Technology 2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer 85356AMILF

Description
The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel 0 and the SEL1 pin for Channel 1. The differential input has a common mode range that can accept most differential input types such as LVPECL , LVDS , LVHSTL , SSTL , and HCSL . The 85356I can therefore be used as a differential translator to translate almost any differential input type to LVPECL . It can also be used in ECL mode by setting VCC = 0V and VEE to -3.0V to - 3.8V. The 85356I adds negligible jitter to the input clock and can operate at high frequencies in excess of 900MHz thus making it ideal for use in demanding applications such as SONET , Fibre Channel, 1 Gigabit/10 Gigabit Ethernet.
Datasheet
Description
The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel 0 and the SEL1 pin for Channel 1. The differential input has a common mode range that can accept most differential input types such as LVPECL , LVDS , LVHSTL , SSTL , and HCSL . The 85356I can therefore be used as a differential translator to translate almost any differential input type to LVPECL . It can also be used in ECL mode by setting VCC = 0V and VEE to -3.0V to - 3.8V. The 85356I adds negligible jitter to the input clock and can operate at high frequencies in excess of 900MHz thus making it ideal for use in demanding applications such as SONET , Fibre Channel, 1 Gigabit/10 Gigabit Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer - 85356AMILF - Integrated Device Technology
San Jose, CA, USA
2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer
85356AMILF
2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer 85356AMILF
The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel 0 and the SEL1 pin for Channel 1. The differential input has a common mode range that can accept most differential input types such as LVPECL , LVDS , LVHSTL , SSTL , and HCSL . The 85356I can therefore be used as a differential translator to translate almost any differential input type to LVPECL . It can also be used in ECL mode by setting VCC = 0V and VEE to -3.0V to - 3.8V. The 85356I adds negligible jitter to the input clock and can operate at high frequencies in excess of 900MHz thus making it ideal for use in demanding applications such as SONET , Fibre Channel, 1 Gigabit/10 Gigabit Ethernet.

The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel 0 and the SEL1 pin for Channel 1. The differential input has a common mode range that can accept most differential input types such as LVPECL , LVDS , LVHSTL , SSTL , and HCSL . The 85356I can therefore be used as a differential translator to translate almost any differential input type to LVPECL . It can also be used in ECL mode by setting VCC = 0V and VEE to -3.0V to - 3.8V. The 85356I adds negligible jitter to the input clock and can operate at high frequencies in excess of 900MHz thus making it ideal for use in demanding applications such as SONET , Fibre Channel, 1 Gigabit/10 Gigabit Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 85356AMILF
Product Name 2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer
Supply Voltage 3.3V
Package Type SOIC; SOIC 300 MIL
Logic Family ECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 76033012A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC237PWJ - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers