Integrated Device Technology 2:1 1.5 V PCIe Gen1-2-3 Clock Mux 9DMU0131AKILFT

Description
The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet
Description
The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 1.5 V PCIe Gen1-2-3 Clock Mux - 9DMU0131AKILFT - Integrated Device Technology
San Jose, CA, USA
2:1 1.5 V PCIe Gen1-2-3 Clock Mux
9DMU0131AKILFT
2:1 1.5 V PCIe Gen1-2-3 Clock Mux 9DMU0131AKILFT
The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9DMU0131AKILFT
Product Name 2:1 1.5 V PCIe Gen1-2-3 Clock Mux
Supply Voltage 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257PW-Q10J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers