Harwin Plc Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| Double Row female crimp housing – 10 contact (5+5). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 12 contact (6+6). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 14 contact (7+7). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 16 contact (8+8). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 18 contact (9+9). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 20 contact (10+10). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 22 contact (11+11). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 24 contact (12+12). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 4 contact (2+2). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 6 contact (3+3). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Double Row female crimp housing – 8 contact (4+4). Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Female crimp contacts on reel – Gold finish contact area. Suitable for cable conductor sizes from 22 to 30 AWG. Use with crimp housings M20-106 and M20-107 series. | |
| Female crimp contacts on reel – Tin finish contact area. Suitable for cable conductor sizes from 22 to 30 AWG. Use with crimp housings M20-106 and M20-107 series. | |
| Loose female crimp contacts – Gold finish contact area. Suitable for cable conductor sizes from 22 to 30 AWG. Use with crimp housings M20-106 and M20-107 series. | |
| Loose female crimp contacts – Tin finish contact area. Suitable for cable conductor sizes from 22 to 30 AWG. Use with crimp housings M20-106 and M20-107 series. | |
| PC Board Socket for mating Ø0.80mm Pin – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. | |
| PC Board Socket for mating Ø0.80mm Pin – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. | |
| PC Board Socket for mating Ø0.80mm Pin, retention feature – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product... | |
| PC Board Socket for mating Ø0.80mm Pin, retention feature – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6... | |
| PC Board Socket for mating Ø1.00mm Pin – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. | |
| PC Board Socket for mating Ø1.00mm Pin – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. | |
| PC Board Socket for mating Ø2.00mm Pin – Gold finish on contact area, Tin finish on termination. Uses 6-finger Beryllium Copper contact clip. | |
| Single Row female crimp housing – 1 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 10 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 12 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 2 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 3 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 4 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 5 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 6 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 7 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 8 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Single Row female crimp housing – 9 contact. Use with crimp contacts M20-1160042, M20-1160046, M20-1180042 or M20-1180046. Insert crimped contacts into the rear of the housing. | |
| Sub-miniature PC Board Socket for mating Ø0.5mm Pin – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip from Datamate – Vibration 10-2,000Hz, 10G, 6 hours. | |
| Sub-miniature PC Board Socket for mating Ø0.5mm Pin – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip from Datamate – Vibration 10-2,000Hz, 10G,... | |
| Sub-miniature PC Board Socket for mating Ø0.5mm Pin, 3-level Wire-Wrap tail – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip from Datamate – | |
| Sub-miniature PC Board Socket for mating Ø0.5mm Pin, with Ø0.5mm tail – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip from Datamate – Vibration 10-2,000Hz,... | |
| Sub-miniature PC Board Socket for mating Ø0.5mm Pin, with Ø0.5mm tail – Gold finish on contact area, Tin finish on termination. Uses 4-finger Beryllium Copper contact clip from Datamate – |
| << Prev | Next >> |