Harwin Plc Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| Double Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 10 contact (5+5). Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045. | |
| Double Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 6 contact (3+3). Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045. | |
| Double Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 10 contact (5+5). Contacts to be purchased separately - use with crimp contacts M300-1010045 or... | |
| Double Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 6 contact (3+3). Contacts to be purchased separately - use with crimp contacts M300-1010045 or... | |
| Individual female crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and... | |
| Individual female crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and termination. | |
| Individual male crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded... | |
| Individual male crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded with a... | |
| Single Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 3 contact. Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045. For... | |
| Single Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 3 contact. Contacts to be purchased separately - use with crimp contacts M300-1010045 or M300-1020045. |
| << Prev | Next >> |