Norton Abrasives Datasheets for Flap Wheels and Specialty Abrasives
Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives.
Flap Wheels and Specialty Abrasives: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Performance and Affordability 30%+ improvement in life over key competitors’ aluminum oxide flap wheels. Their versatility and economical initial price make Neon flap wheels ideal for shops with numerous requirements... | |
| A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications | |
| A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also... | |
| Aluminum oxide abrasive controls aggressiveness while remaining cool cutting | |
| Aluminum oxide abrasive provides aggressiveness while maintaining cool cut | |
| Bear-Tex® Deburring Unified Wheel | |
| Bear-Tex® Flap Wheel | |
| Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. | |
| Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity | |
| Norton and Merit brands are joining forces to deliver a simpler, comprehensive one-stop shop product portfolio for all specialty abrasives for offhand and portable power tools, within a single "Norton... | |
| Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for... | |
| Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web... | |
| Norton Light Convolute Wheel 7SF Fine | |
| Norton Vortex Unified Wheel 3AM | |
| Our re-engineered BLAZE PLUS R980P ceramic flap discs with their improved Y-weight polyester backing and better base adhesion, have exceptional grain retention resulting in 30% longer life our original Norton... | |
| Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls | |
| Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products | |
| Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind... | |
| Type 27 flat flap disc with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications | |
| Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point | |
| Type 27 flat flap disc with standard zirconia grain provides good cut and life for all-purpose work | |
| Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work | |
| Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products | |
| Type 29 conical flap discs with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications | |
| Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild... | |
| Versatile, premium long lasting, P-graded aluminum oxide abrasive blend and strong resin bond cut cooler and smoother, and stand up to light- to moderate-pressure applications |
| << Prev |