Norton Abrasives Datasheets for Grinding Segments
Grinding segments are bonded abrasive structures that can be assembled on a special form to create a large wheel for flat surface grinding.
Grinding Segments: Learn more
| Product Name | Notes |
|---|---|
| 1 x 3 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 1-1/2 x 2-1/2 x 3/8 - 24 In. Metal Portable Snagging Plug Type 18 NORTON METAL | |
| 1-1/2 x 3 x 3/8 - 24 In. Metal Portable Snagging Cone Type 17 NORTON METAL | |
| 1-1/2 x 3 x 3/8 - 24 In. Metal Portable Snagging Plug Type 18R NORTON METAL | |
| 1-1/2 x 3 x 5/8 - 11 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 1-1/2 x 3 x 5/8 - 11 In. Metal Portable Snagging Plug Type 18 NORTON METAL | |
| 1-1/2 x 3 x 5/8 - 11 In. Metal Portable Snagging Plug Type 18R NORTON METAL | |
| 1-3/4 x 3 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 1-3/4 x 3 x 5/8 - 11 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 2 x 3 x 3/8 - 24 In. Metal Portable Snagging Cone Type 16 METAL | |
| 2 x 3 x 5/8 - 11 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 2 x 3 x 5/8 - 11 In. Metal Portable Snagging Cone Type 17 NORTON METAL | |
| 2 x 3 x 5/8 - 11 In. Metal Portable Snagging Plug Type 18 NORTON METAL | |
| 2 x 3 x 5/8 - 11 In. Metal Portable Snagging Plug Type 18R NORTON METAL | |
| 2 x 4 x 5/8 - 11 In. Metal Portable Snagging Plug Type 18 NORTON METAL | |
| 2-3/4 x 3-1/2 x 5/8 - 11 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| 3 x 3 x 5/8 - 11 In. Metal Portable Snagging Cone Type 16 NORTON METAL | |
| Free cutting on a wide variety of materials | |
| High temperature vitrified bond maximizes form holding and life | |
| Specially formulated wheel treatment provides added lubricity to the wheel, minimizing risk of metallurgical damage | |
| Vitrified Burr Surface Grinding Segment |