Norton Abrasives Norton Charger ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 66261121287

Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote
Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66261121287 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
66261121287
Norton Charger ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 66261121287
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261121287
Product Name Norton Charger ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502638 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503513 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254406346 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834135018 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details