Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66254491770 |
| Product Name | Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 10200 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Cloth; Heavy Cotton |
| Mounting | Bore or Center Mount |