Norton Abrasives Norton BlueFire ZA Coarse Center Mount Plastic Flat Flap Disc 66623399154

Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote
Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton BlueFire ZA Coarse Center Mount Plastic Flat Flap Disc - 66623399154 - Norton Abrasives
Worcester, MA, USA
Norton BlueFire ZA Coarse Center Mount Plastic Flat Flap Disc
66623399154
Norton BlueFire ZA Coarse Center Mount Plastic Flat Flap Disc 66623399154
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66623399154
Product Name Norton BlueFire ZA Coarse Center Mount Plastic Flat Flap Disc
Type Alumina Zirconia
Max Speed 10200 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502630 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc - 63642503536 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502614 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834131002 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details