Norton Abrasives Norton Blaze CA Coarse Spiral Band 66261146018

Description
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications
Request a Quote
Description
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Blaze CA Coarse Spiral Band - 66261146018 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Coarse Spiral Band
66261146018
Norton Blaze CA Coarse Spiral Band 66261146018
A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications

A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261146018
Product Name Norton Blaze CA Coarse Spiral Band
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed 17000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping
Backing / Base Cloth; Heavy Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834132101 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Blaze CA Coarse Spiral Band - 66261146012 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed 15000 rpm
View Details
Merit Super Finish AO Medium Threaded Shank Mini Flap Wheel - 08834133003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 7AM - 66254406395 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details