Norton Abrasives Merit AO Medium Grit Overlap Slotted Disc 8834184279

Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote
Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Medium Grit Overlap Slotted Disc - 8834184279 - Norton Abrasives
Worcester, MA, USA
Merit AO Medium Grit Overlap Slotted Disc
8834184279
Merit AO Medium Grit Overlap Slotted Disc 8834184279
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 8834184279
Product Name Merit AO Medium Grit Overlap Slotted Disc
Type Aluminum Oxide
Max Speed 23000 rpm
Applications & Materials Abraded MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Medium Grit
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834193650 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Metalite® R265 Flap Wheel - 63642502642 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193424 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137131 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details