Norton Abrasives Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc 66254472659

Description
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point
Request a Quote
Description
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc - 66254472659 - Norton Abrasives
Worcester, MA, USA
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc
66254472659
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc 66254472659
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point

Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66254472659
Product Name Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137491 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137100 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502643 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502664 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details