Norton Abrasives Datasheets for Cutoff Wheels and Abrasive Saw Blades
Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry.
Cutoff Wheels and Abrasive Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| A blend of the most advanced zirconia alumina abrasive with premium silicon carbide grain for 2-3 times the life of aluminum oxide wheels | |
| A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels | |
| A blend of zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels | |
| A special blend of silicon carbide abrasives designed specifically to cut ductile and cast iron pipe, concrete-lined water pipes, sewer construction and heavy duty pvc | |
| A versatile silicon carbide and aluminum oxide abrasive formula engineered for high-speed saw emergency cut-off applications including ventilation, forcible entry, rescue, and demolition | |
| Charger™ Free Cut Chop Saw Wheel | |
| Charger™ Long Life Chop Saw Wheel | |
| Charger™ Rapid Cut Chop Saw Wheel | |
| Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than... | |
| Combination of patented SG (ceramic alumina) and NorZon (zirconia alumina) for 2X-3X better overall performance vs. competitive high performance zirconia or ceramic wheels | |
| Dry High Speed Diamond Wheel | |
| Durable versatile aluminum oxide grain and bond for application on a wide variety of materials including soft carbon steels, tool steels, cast iron, ductile iron, and gray iron | |
| Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless,... | |
| Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend outperforms competitive chop saw zirconia wheels by 20 percent | |
| Durable, sharp extra coarse grit silicon carbide and aluminum oxide abrasive blend for faster cutting and longer life on asphalt high-speed saw applications | |
| Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on chop saw cut-off machine applications | |
| Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on foundry cut-off applications | |
| Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications | |
| Durable, versatile aluminum oxide abrasive formula for high-speed saw ventilation, forcible entry, rescue and demolition applications | |
| Engineered Rein. Cut-Off 57A364-TB25N | |
| FabCut All Purpose | |
| FabCut Long Life | |
| Fastest 100% aluminum oxide grinding wheels in the market today with 50% more life and metal removal than standard aluminum oxide wheels | |
| Gemini® Masonry Cut-Off Wheel | |
| Gemini® | |
| Gemini® Free Cut Chop Saw Wheel | |
| Gemini® Free Cut | |
| Gemini® Masonry Chop Saw Wheel | |
| Gemini® Right Angle Cut-Off Wheel | |
| High-performance aluminum oxide abrasive combined with a thicker wheel that stands up to the sharp edges of sheet metal and roof decking on high-speed gas saw cut-off applications | |
| High-performance aluminum oxide grain wheels designed for general purpose cutting of all steel and stainless parts including rebar, steel pipe, structural steel, sheet metal, cable and small to medium diameter... | |
| Highest-performance zirconia alumina and engineered aluminum oxide abrasive blend expertly cuts a broad range of rail material | |
| Ideal for use in the steel industry, Norton TOROS large diameter cut-off wheels are engineered to produce high-quality parts while reducing costs through improved productivity, cut efficiency, and wheel life,... | |
| Large Diameter Gemini® Masonry | |
| Latest generation zirconia alumina grain outperforms competitive zirconia by 20 percent on difficult to cut metals | |
| Next generation self-sharpening zirconia alumina abrasive provides fast cuts on foundry cut-off applications | |
| Norton Blaze cut-off wheels boast an innovative design for operator comfort that offers a faster cut with less down time for the longest possible life on stainless steel and carbon... | |
| Norton® Masonry | |
| Norton® Metal Right Angle Cut-Off | |
| Norton® Metal | |
| Norzon® III Foundry | |
| Norzon® III Rail Fastcut | |
| Norzon® III Railcut | |
| NorZon® Int. Reinforced | |
| Norzon® Long Life | |
| Norzon® Thin Cut | |
| Norzon® | |
| Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – | |
| Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400... | |
| Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels | |
| Premium aluminum oxide abrasive designed for cutting soft and hard carbon steels | |
| Premium aluminum oxide grain for cutting 300 series stainless and carbon steels | |
| Premium zirconia aluminum oxide grain delivers the best cutting action and life on toolroom cut-off applications | |
| Premium, aluminum oxide wheels designed to excel on toolroom cut-off applications | |
| Premium, sharp zirconia aluminum oxide grain delivers excellent performance on toolroom cut-off applications | |
| Quality aluminum oxide abrasive at a low initial price | |
| Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals including 400 series stainless, soft and hard carbon steels | |
| Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals | |
| Quality aluminum oxide abrasive specifically engineered to cut aluminum | |
| Quality aluminum oxide abrasive wheel at a low initial price | |
| Quality aluminum oxide for consistent performance at a economical price, specifically for cutting off soft metals | |
| Quality aluminum oxide for consistent performance at a economical price | |
| Quality aluminum oxide for consistent performance at an economical price | |
| Quality aluminum oxide for metal circular saw applications including soft and hard carbon steels | |
| Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. Rail FastCut, Side reinforced, R Sides are the... | |
| RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for... | |
| Sharp coarse silicon carbide abrasive blend for fast cutting and long life on l masonry materials such as concrete, brick and asphalt circular saw applications | |
| Sharp extra coarse grit silicon carbide for penetration of asphalt on walk-behind saw applications | |
| Sharp silicon carbide grain for penetration of masonry and very hard non-metallic materials | |
| Sharp, coarse grit silicon carbide abrasive engineered for consistent performance and economical price on masonry stationary cut-off machine applications | |
| Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws | |
| Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on walk behind saws | |
| Type 01 straight wheel with ceramic alumina grain has fast cut, minimal burn, and long wheel life | |
| Type 01 straight wheel with monocrystalline 55A aluminum oxide offers superior performance on centerless plunge and throughfeed surface grinders with 2 plus times the life of competitive aluminum oxide wheels... | |
| Type 01 straight wheel with tough, durable aluminum oxide abrasive for heavy duty work |