Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261119268 |
| Product Name | Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 13000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Cloth; Heavy Cotton |
| Mounting | Bore or Center Mount |