Norton Abrasives Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| 100% patented SG (Seeded Gel) ceramic alumina abrasive for longest life, more consistent finish and a cut so aggressive you can flatten the floor using one or twos finer than... | |
| All Purpose Belt Job Pack | |
| Bear-Tex®Surface Finishing SCF Belt | |
| Bear-Tex®Surface Finishing STE Belt | |
| Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20%... | |
| Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook... | |
| Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop... | |
| Norzon® Plus Job Pack | |
| Premium aluminum oxide abrasive for fast initial cut rate | |
| Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt | |
| Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons |
| Next >> |