Norton Abrasives Bear-Tex® Metal Finishing Wheel 66261007831

Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote
Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Metal Finishing Wheel - 66261007831 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Metal Finishing Wheel
66261007831
Bear-Tex® Metal Finishing Wheel 66261007831
Norton Light Convolute Wheel 7SF Fine

Norton Light Convolute Wheel 7SF Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261007831
Product Name Bear-Tex® Metal Finishing Wheel
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 4500 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834131009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254433504 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 22100 rpm
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149803 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149821 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details