Norton Abrasives Merit AO Coarse Grit Overlap Slotted Disc 8834184444

Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote
Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Coarse Grit Overlap Slotted Disc - 8834184444 - Norton Abrasives
Worcester, MA, USA
Merit AO Coarse Grit Overlap Slotted Disc
8834184444
Merit AO Coarse Grit Overlap Slotted Disc 8834184444
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 8834184444
Product Name Merit AO Coarse Grit Overlap Slotted Disc
Type Aluminum Oxide
Max Speed 18000 rpm
Applications & Materials Abraded MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502680 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703215 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 15300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137104 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137350 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details