Norton Abrasives Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 66254491780

Description
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work
Request a Quote
Description
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254491780 - Norton Abrasives
Worcester, MA, USA
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
66254491780
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc 66254491780
Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work

Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66254491780
Product Name Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 10200 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502872 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137633 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 5AM - 66254413661 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137141 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details