Norton Abrasives Bear-Tex®General Duty Unified Wheel 66261054048

Description
Bear-Tex® Deburring Unified Wheel
Request a Quote
Description
Bear-Tex® Deburring Unified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex®General Duty Unified Wheel - 66261054048 - Norton Abrasives
Worcester, MA, USA
Bear-Tex®General Duty Unified Wheel
66261054048
Bear-Tex®General Duty Unified Wheel 66261054048
Bear-Tex® Deburring Unified Wheel

Bear-Tex® Deburring Unified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261054048
Product Name Bear-Tex®General Duty Unified Wheel
Type Silicon Carbide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 8000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194767 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137320 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502673 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149837 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details